SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is as low as ±20 ppm over temperature, supply, and load variations. The device is AEC-Q100 qualified for automotive use, with operating temperature ranges up to −55 °C to ±125 °C and acceleration sensitivity of 0.1 ppb/g. It is RoHS and REACH compliant, Pb-free, and Halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S1-33NA32.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |