The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and offers frequency stability as tight as ±20 ppm. It is AEC-Q100 qualified for automotive use, with acceleration sensitivity of 0.1 ppb/g and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S1-33EA12.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |