The SiT2024B is an automotive-grade oscillator conforming to AEC-Q100, available in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. It supports operating temperatures from -55°C to +125°C, with frequency stability as tight as ±20 ppm and a low G-sensitivity of 0.1 ppb/g. The device operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and delivers an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S3-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |