SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1534AI-H4-DCC-01.024

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.2 V to 3.63 V with current draw under 1.4 µA over -55°C to +85°C. Factory-programmable output frequencies range from 1 Hz to 32.768 kHz in powers of two, with frequency tolerance within 20 ppm at 25°C. Features NanoDrive™ programmable output swing, internal filtering eliminating external bypass capacitors, and no external load capacitors required. Compliant with Pb-free, RoHS, REACH, and PFAS-free (with 'P' ordering code).

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.2 V to 3.63 V with current draw under 1.4 µA over -55°C to +85°C. Factory-programmable output frequencies range from 1 Hz to 32.768 kHz in powers of two, with frequency tolerance within 20 ppm at 25°C. Features NanoDrive™ programmable output swing, internal filtering eliminating external bypass capacitors, and no external load capacitors required. Compliant with Pb-free, RoHS, REACH, and PFAS-free (with 'P' ordering code).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-01.024 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1534AI-H4-DCC-01.024
1 Hz to 462.5 kHz Oscillators SIT1534AI-H4-DCC-01.024
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1534AI-H4-DCC-01.024
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details