The SiT2002B is a high-frequency, single-chip SOT23-5 oscillator with an operating frequency range of 115 MHz to 137 MHz, a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, and an industrial temperature range of -40°C to 85°C. It offers frequency stability as low as ±20 PPM, LVCMOS/LVTTL compatible output, and typical power consumption of 4.9 mA at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and is RoHS and REACH compliant. Jitter values are specified at 1.9 ps RMS and 12 ps peak-to-peak at 125 MHz with 2.5 V supply. The part includes an enable pin with low standby current and meets MIL-STD-883F and JESD22 environmental standards.
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2002BCRS1-30S-115.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |