The SiT2001B is a single-chip SOT23-5 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over an industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical current at 20 MHz and 2.8 V, and features a 5 ms start-up time with LVCMOS/HCMOS output compatible with supply voltages from 1.62 V to 3.63 V. The device is packaged in a 2.9 mm x 2.8 mm SOT23-5 case, is Pb-free and RoHS compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S2-33E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |