The SiT2001B is a single-chip SOT23-5 oscillator offering frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C, draws 3.5 mA typical at 20 MHz and 2.8 V, and starts up in 5 ms with an LVCMOS/HCMOS output. The package measures 2.9 mm x 2.8 mm and is Pb-free, RoHS, and REACH compliant. The part requires a 0.1 µF decoupling capacitor between Vdd and GND, and features an enable/disable function with a 130 ns maximum transition time. Dosage currents, input thresholds, and jitter are specified per supply voltage and frequency. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical and environmental robustness.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S2-33E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |