SiTime Corporation LVCMOS Oscillators SiT2001BC-S1-18N-100.000000

Description
Single-Chip, SOT23 Oscillator
Request a Quote
Description
Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2001B is a single-chip SOT23-5 oscillator offering a programmable frequency from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating from -40°C to 85°C. It features 5-pin SOT23-5 packaging measuring 2.9 mm × 2.8 mm, LVCMOS/HCMOS-compatible output, 3.5 mA typical current consumption at 20 MHz, and a 5 ms start-up time. It operates on supply voltages of 1.62 V to 3.63 V and is Pb-free, RoHS and REACH compliant. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT2001B is a single-chip SOT23-5 oscillator offering a programmable frequency from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating from -40°C to 85°C. It features 5-pin SOT23-5 packaging measuring 2.9 mm × 2.8 mm, LVCMOS/HCMOS-compatible output, 3.5 mA typical current consumption at 20 MHz, and a 5 ms start-up time. It operates on supply voltages of 1.62 V to 3.63 V and is Pb-free, RoHS and REACH compliant. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2001BC-S1-18N-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Single-Chip, SOT23 Oscillator

Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2001BC-S1-18N-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details