The SiT1618B is a standard frequency, high temperature oscillator designed for industrial, automotive, and medical applications, with an operating temperature range up to 125°C. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz and operates with supply voltages from 1.62 V to 3.63 V. The device features LVCMOS/LVTTL compatible output, typical current consumption of 3.5 mA at 1.8 V, and frequency stability as tight as ±20 ppm. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it includes OE and ST control pins for output enable and standby functions. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BEL31-33E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |