SiTime Corporation Automotive & High Temp Oscillators SiT1618BE-12-33E-40.000000

Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, offering 33 fixed frequencies between 7.3728 MHz and 48 MHz with LVCMOS/LVTTL output. It operates continuously from -40°C to 125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V with typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, and temperature variation. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no lead, halogen, or antimony. The part includes an enable and standby function with low standby current. Automotive-qualified variants are covered by separate part numbers.

Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, offering 33 fixed frequencies between 7.3728 MHz and 48 MHz with LVCMOS/LVTTL output. It operates continuously from -40°C to 125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V with typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, and temperature variation. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no lead, halogen, or antimony. The part includes an enable and standby function with low standby current. Automotive-qualified variants are covered by separate part numbers.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT1618BE-12-33E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT1618BE-12-33E-40.000000
Automotive & High Temp Oscillators SiT1618BE-12-33E-40.000000
Standard Frequency, High Temperature Oscillator

Standard Frequency, High Temperature Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1618BE-12-33E-40.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details