SiT1618B is a high-temperature oscillator for automotive and industrial use, operating from -40°C to 125°C with 33 standard frequencies between 7.3728 MHz and 48 MHz. It supports LVCMOS/LVTTL output and supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. Frequency stability is ±20 ppm over temperature and voltage. Packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. Meets MIL-STD-883F and JESD22 environmental standards with MSL1 rating.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-72-33N-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |