The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial temperatures from -40°C to 85°C with supply voltage ranging from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of aging, temperature, and voltage variations. It is RoHS and REACH compliant, with no Pb, halogens, or antimony. Pinouts include OE/ST control and require a 0.1 µF decoupling capacitor between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIL72-18S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |