The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates with a supply voltage from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, features a 5 ms startup time, and includes standby mode with current draw as low as 0.6 µA at 1.8 V. The output is LVCMOS/HCMOS compatible, and the part is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-XXS-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |