The SiT1602B is a low-power, standard-frequency MEMS oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, standby mode with sub-5 µA current, and meets RoHS, REACH, and MSL1 standards. It is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22 A104.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-33S-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |