The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It supports operating temperatures from -40°C to 85°C and operates over a supply voltage range of 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-18E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |