The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V with a 5 ms startup time. The device provides LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-18S-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |