SiTime Corporation LVCMOS Oscillators SiT1602BI-33-XXS-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BI-33-XXS-27.000000 is a low-power, standard frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from a supply voltage range of 1.62 V to 3.63 V and provides a fixed frequency of 27.000000 MHz. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. Standby current is as low as 0.6 µA at 1.8 V with ST = GND. The oscillator meets RoHS and REACH compliance and is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT1602BI-33-XXS-27.000000 is a low-power, standard frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from a supply voltage range of 1.62 V to 3.63 V and provides a fixed frequency of 27.000000 MHz. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. Standby current is as low as 0.6 µA at 1.8 V with ST = GND. The oscillator meets RoHS and REACH compliance and is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-33-XXS-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-33-XXS-27.000000
LVCMOS Oscillators SiT1602BI-33-XXS-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-33-XXS-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details