The SiT1602B is a low-power, standard frequency oscillator designed for timing applications in consumer and communication devices. It is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V supply. The output is LVCMOS/HCMOS compatible with a 5 ms startup time and standby current as low as 0.6 µA. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply voltage variations. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-33E-33.300000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |