The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current consumption as low as 0.6 µA at 1.8 V, and frequency stability as tight as ±20 ppm. The oscillator meets RoHS, REACH, and automotive-grade requirements, but is not compliant with AEC-Q100. Input thresholds and output levels are supply-dependent, and a 0.1 µF decoupling capacitor is required between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-30N-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |