The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 3.2 x 2.5 mm and operates from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and ultra-low standby current down to 0.6 µA. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-25N-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |