The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XO devices. It operates across a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Feature-specific variants like the SiT1602BI-31-28S-65.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-31-28S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |