The SiT1602B is a low-power, standard frequency oscillator with 52 fixed frequencies between 3.57 MHz and 77.76 MHz and LVCMOS output. It operates from -40°C to 85°C with supply voltage from 1.62 V to 3.63 V, drawing 3.5 mA typical at 1.8 V. Standby current is as low as 0.6 µA. Startup time is 5 ms. Frequency stability is ±20 ppm including aging and temperature variation. Packages include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant. The part number SiT1602BI-23-30E-75.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-30E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |