SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. Standard packages include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. It features a 5 ms startup time, ±20 ppm frequency stability, and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance. The part is a pin-to-pin replacement for quartz-based XOs and includes standby and output enable functions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYS-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |