The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing in consumer and communications equipment. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and has a typical current consumption of 3.5 mA at 1.8 V. It offers frequency stability as tight as ±20 ppm, a startup time of 5 ms, and includes standby mode with current as low as 0.6 µA at 1.8 V. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The ordering code YYN indicates a 1.62 V to 3.63 V supply range, consistent with the Vdd_YY option.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYN-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |