The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V, with a typical current consumption of 3.5 mA at 1.8 V and standby current as low as 0.6 μA. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating temperature range, which extends from -40°C to 85°C. The device features a 5 ms startup time, supports frequencies between 3.57 MHz and 77.76 MHz, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes OE and ST pins for enable and standby control, complies with RoHS and REACH, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-XXE-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |