The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode for reduced power. It features a 5 ms startup time, ±20 ppm frequency stability, and meets RoHS, REACH, and MSL1 standards. The part is a pin-to-pin replacement for quartz XO devices and is suitable for applications including DSC, DVC, DVR, IP cameras, SSD, and high-speed serial interfaces such as USB, SATA, and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-28E-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |