The SiT1602B is a low-power, standard frequency oscillator designed to replace quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-33N-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |