The SiT1602B is a low-power, standard frequency MEMS oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with industrial temperature range of -40°C to 85°C and supply voltage support from 1.62 V to 3.63 V. It provides ±20 ppm frequency stability inclusive of aging, temperature, and voltage variation, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and provides LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-33N-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |