The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C with a supply voltage of 1.62 V to 3.63 V, has a typical current consumption of 3.5 mA at 1.8 V, and features a 5 ms startup time. Frequency stability is as low as ±20 ppm, inclusive of initial tolerance, aging, temperature, and supply variations. It supports standby mode with current as low as 0.6 µA at 1.8 V and meets RoHS, REACH, and MSL1 standards. The part is suitable for applications such as DSC, DVC, DVR, IP CAM, tablets, e-Books, SSD, and high-speed serial protocols.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-XXS-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |