Simpson Door Company Current Transducer; Sensor Output Simpson 37006

Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 300A; Response Time:-; Accuracy %:0.5%; Product Range:- RoHS Compliant: No
Datasheet
Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 300A; Response Time:-; Accuracy %:0.5%; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer; Sensor Output Simpson - 16F2266 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Simpson
16F2266
Current Transducer; Sensor Output Simpson 16F2266
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 300A; Response Time:-; Accuracy %:0.5%; Product Range:- RoHS Compliant: No

CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 300A; Response Time:-; Accuracy %:0.5%; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 16F2266
Product Name Current Transducer; Sensor Output Simpson
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLI4971-A025T5-E0001 - TLI4971-A025T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 25 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details