Sensata Technologies Current Sensor SFP203 Current Sensor

Description
The SFP203MOD precisely measures currents from mA to kA. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations
Request a Quote Datasheet
Description
The SFP203MOD precisely measures currents from mA to kA. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Attleboro, MA, United States
The SFP203MOD precisely measures currents from mA to kA. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves currents from mA to 1500 A Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise Automotive temperature range of –40 °C to +125 °C Separate Charge, Discharge, and Total coulomb counters Built-in calibration for current measurements Built-in compensation for resistance dependence of the shunt on temperatures Low power consumption CAN 2.0B interface Applications Electric Vehicles Charging Stations

The SFP203MOD precisely measures currents from mA to kA. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s). The module achieves a total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C.

Features

  • Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement
  • 18µΩ resistance across measurement shunt
  • Resolves currents from mA to 1500 A
  • Isolated front end for “high” or “low” side current sensing and attenuation of system-induced noise
  • Automotive temperature range of –40 °C to +125 °C
  • Separate Charge, Discharge, and Total coulomb counters
  • Built-in calibration for current measurements
  • Built-in compensation for resistance dependence of the shunt on temperatures
  • Low power consumption
  • CAN 2.0B interface

Applications

  • Electric Vehicles
  • Charging Stations
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Current Sensors
Product Number SFP203 Current Sensor
Product Name Current Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details