Isabellenhutte USA AC Current Sensors IPC Series

Description
Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to their high bandwidth, high linearity and very low temperature coefficients, our modules are perfect for the high-precision current measurement in modern control systems and converters: Measurement range 220, 380 and 600A 20 MHz sensing frequency Resolution up to 16 bits Up to 1,500V galvanic signal isolation (IEC 60747-5-2) High side 4-18V power supply Evaluation Kit available Interface: TTL, LVDS
Request a Quote Datasheet
Description
Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to their high bandwidth, high linearity and very low temperature coefficients, our modules are perfect for the high-precision current measurement in modern control systems and converters: Measurement range 220, 380 and 600A 20 MHz sensing frequency Resolution up to 16 bits Up to 1,500V galvanic signal isolation (IEC 60747-5-2) High side 4-18V power supply Evaluation Kit available Interface: TTL, LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current Sensors - IPC Series - Isabellenhutte USA
Swansea, MA, United States
AC Current Sensors
IPC Series
AC Current Sensors IPC Series
Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to their high bandwidth, high linearity and very low temperature coefficients, our modules are perfect for the high-precision current measurement in modern control systems and converters: Measurement range 220, 380 and 600A 20 MHz sensing frequency Resolution up to 16 bits Up to 1,500V galvanic signal isolation (IEC 60747-5-2) High side 4-18V power supply Evaluation Kit available Interface: TTL, LVDS

Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available.

Due to their high bandwidth, high linearity and very low temperature coefficients, our modules are perfect for the high-precision current measurement in modern control systems and converters:

  • Measurement range 220, 380 and 600A
  • 20 MHz sensing frequency
  • Resolution up to 16 bits
  • Up to 1,500V galvanic signal isolation (IEC 60747-5-2)
  • High side 4-18V power supply
  • Evaluation Kit available
  • Interface: TTL, LVDS
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Current Sensors
Product Number IPC Series
Product Name AC Current Sensors
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details