Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8240T6N-E2-A

Description
IC AMPLIFIER GPS 6-TSON
Description
IC AMPLIFIER GPS 6-TSON

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8240T6N-E2-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8240T6N-E2-A
RF and Wireless - RF Amplifiers UPC8240T6N-E2-A
IC AMPLIFIER GPS 6-TSON

IC AMPLIFIER GPS 6-TSON

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8240T6N-E2-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, High Power Amplifier, 5.6 to 7.1 GHz, 50Ω - PMA6-73-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details