Rochester Electronics RF Amplifiers - HFA3424IB1K HFA3424IB1K

Description
Manufacturer: Harris Corporation Win Source Part Number: 873519-HFA3424IB1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Harris Corporation Win Source Part Number: 873519-HFA3424IB1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - HFA3424IB1K
873519-HFA3424IB1K
RF Amplifiers - HFA3424IB1K 873519-HFA3424IB1K
Manufacturer: Harris Corporation Win Source Part Number: 873519-HFA3424IB1K Series: * Features: RF Amplifier IC Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 873519-HFA3424IB1K
Series: *
Features: RF Amplifier IC
Package: Bulk
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 873519-HFA3424IB1K
Product Name RF Amplifiers - HFA3424IB1K
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers