The PMA6-73-10W+ is a GaAs MMIC power amplifier designed for operation from 5.6 to 7.1 GHz, providing 28.7 dB of gain, +39.3 dBm saturated output power, and +45.5 dBm output third-order intercept. It operates from a +8 V power supply with a bias current of 1.75 A and features a 6x6 mm 28-lead QFN-style package with an exposed paddle for thermal management. The amplifier is internally matched to 50 Ω and optimized for high linearity in applications such as backhaul radio and radar systems.
Mini-Circuits’ PMA6-73-10W+ is a GaAs MMIC Power Amplifier operating from 5.6 to 7.1 GHz. This internally matched 50Ω amplifier provides 28.7 dB of gain, +39.3 dBm saturated output power, and +45.7 dBm output IP3, while operating from a +8 V power supply and consuming 1.75 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-Lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and radar systems that require high operating output power, while maintaining very low distortion characteristics.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PMA6-73-10W+ |
| Product Name | SMT MMIC, High Power Amplifier, 5.6 to 7.1 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Frequency Range | 5600 to 7100 MHz |
| Minimum Gain | 27.3 dB |