CMD305C4 -- RF AND WIRELESS - RF AMPLIFIERS
Qorvo
RF and Wireless - RF Amplifiers
CMD305C4
Suppliers
RF and Wireless - RF Amplifiers
CMD305C4
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
CMD305C4 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
6000 to 16000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RoHS Compliant
RoHS
Frequency Range
60 to 3500 MHz
Output Power
25 dBm
View Details
Applications
RF Microwave
Package Type
Surface Mount; 5-MPAK
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
802.11b/g/n
Frequency Range
2400 to 2500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details