MAIN Manufacturing Products, Inc. SAE Split Flanges - English & Metric 62 Series

Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SAE J518 62 Series split flanges are metric and inch-pattern flanges designed for hydraulic systems, available in sizes from 1/2 to 4 inches, with pressure ratings up to 2500 psi (12.5 MPa) for sizes 2½ and below, 2000 psi (10 MPa) for size 3, and 500 psi (2.5 MPa) for sizes 3½ and 4. The flanges feature mounting screw holes for standard fasteners including 5/16-18, 3/8-16, 7/16-14, 1/2-13, 5/8-11, 3/4-10, and M8 to M20 metric screws, with corresponding O-rings for sealing. All dimensions are given in inches, with metric equivalents in brackets. The flanges are designed for use with mounting kits sold separately.

Datasheet Summary
Powered by GS/AI

SAE J518 62 Series split flanges are metric and inch-pattern flanges designed for hydraulic systems, available in sizes from 1/2 to 4 inches, with pressure ratings up to 2500 psi (12.5 MPa) for sizes 2½ and below, 2000 psi (10 MPa) for size 3, and 500 psi (2.5 MPa) for sizes 3½ and 4. The flanges feature mounting screw holes for standard fasteners including 5/16-18, 3/8-16, 7/16-14, 1/2-13, 5/8-11, 3/4-10, and M8 to M20 metric screws, with corresponding O-rings for sealing. All dimensions are given in inches, with metric equivalents in brackets. The flanges are designed for use with mounting kits sold separately.

Suppliers

Company
Product
Description
Supplier Links
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Split Flanges - English & Metric
62 Series
SAE Split Flanges - English & Metric 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160
62 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch XXS - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch XXS
62 Series
SAE Butt Weld Flanges - In-line Sch XXS 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS
62 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 80 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 80
62 Series
SAE Butt Weld Flanges - Elbow Sch 80 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Elbow NPTF - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Elbow NPTF
62 Series
SAE Threaded Flanges - Elbow NPTF 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40
62 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 160 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 160
62 Series
SAE Butt Weld Flanges - In-line Sch 160 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line ISO 6149 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line ISO 6149
62 Series
SAE Threaded Flanges - In-line ISO 6149 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Run Tee SAE ORB - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Run Tee SAE ORB
62 Series
SAE Threaded Flanges - Run Tee SAE ORB 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line NPTF - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line NPTF
62 Series
SAE Threaded Flanges - In-line NPTF 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line BSPT - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line BSPT
62 Series
SAE Threaded Flanges - In-line BSPT 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Elbow SAE ORB - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Elbow SAE ORB
62 Series
SAE Threaded Flanges - Elbow SAE ORB 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line BSPP - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line BSPP
62 Series
SAE Threaded Flanges - In-line BSPP 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Elbow Tube - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Elbow Tube
62 Series
SAE Socket Weld Flanges - Elbow Tube 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP
62 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP
62 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - In-line Pipe - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - In-line Pipe
62 Series
SAE Socket Weld Flanges - In-line Pipe 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld
62 Series
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 160 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 160
62 Series
SAE Butt Weld Flanges - Elbow Sch 160 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flange Clamps W/ Tapped Holes - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flange Clamps W/ Tapped Holes
62 Series
SAE Flange Clamps W/ Tapped Holes 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Elbow Pipe - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Elbow Pipe
62 Series
SAE Socket Weld Flanges - Elbow Pipe 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Branch Tee SAE ORB - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Branch Tee SAE ORB
62 Series
SAE Threaded Flanges - Branch Tee SAE ORB 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flange Clamps W/ Clearance Holes - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flange Clamps W/ Clearance Holes
62 Series
SAE Flange Clamps W/ Clearance Holes 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 40 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 40
62 Series
SAE Butt Weld Flanges - Elbow Sch 40 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - In-line Tube - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - In-line Tube
62 Series
SAE Socket Weld Flanges - In-line Tube 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP
62 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80
62 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB
62 Series
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Connector Blocks - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Connector Blocks
62 Series
Adapters & Fittings - Connector Blocks 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF
62 Series
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Branch Tee Pipe - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Branch Tee Pipe
62 Series
SAE Socket Weld Flanges - Branch Tee Pipe 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded
62 Series
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Connector Plates - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Connector Plates
62 Series
Adapters & Fittings - Connector Plates 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP
62 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 40 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 40
62 Series
SAE Butt Weld Flanges - In-line Sch 40 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Double O-Ring Adapters - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Double O-Ring Adapters
62 Series
Adapters & Fittings - Double O-Ring Adapters 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Run Tee Pipe - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Run Tee Pipe
62 Series
SAE Socket Weld Flanges - Run Tee Pipe 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flanged Flanges - Branch Tee - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Branch Tee
62 Series
SAE Flanged Flanges - Branch Tee 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Seal Plates - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Seal Plates
62 Series
Adapters & Fittings - Seal Plates 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site
SAE Flanged Flanges - Elbow - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Elbow
62 Series
SAE Flanged Flanges - Elbow 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line SAE ORB - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line SAE ORB
62 Series
SAE Threaded Flanges - In-line SAE ORB 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 80 - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 80
62 Series
SAE Butt Weld Flanges - In-line Sch 80 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - 1/4
Grand Blanc, MI, United States
Adapters & Fittings - 1/4" Thick Connector Plates
62 Series
Adapters & Fittings - 1/4" Thick Connector Plates 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flanged Flanges - Run Tee - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Run Tee
62 Series
SAE Flanged Flanges - Run Tee 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe
62 Series
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Run Tee NPTF - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Run Tee NPTF
62 Series
SAE Threaded Flanges - Run Tee NPTF 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - Plain - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - Plain
62 Series
Adapters & Fittings - SAE Reservoir Adapters - Plain 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Branch Tee NPTF - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Branch Tee NPTF
62 Series
SAE Threaded Flanges - Branch Tee NPTF 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch XXS - 62 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch XXS
62 Series
SAE Butt Weld Flanges - Elbow Sch XXS 62 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet

Technical Specifications

  MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc.
Product Category Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Tube Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Tube Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings
Product Number 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series 62 Series
Product Name SAE Split Flanges - English & Metric Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 SAE Butt Weld Flanges - In-line Sch XXS SAE Butt Weld Flanges - Elbow Sch 80 SAE Threaded Flanges - Elbow NPTF SAE Threaded Flanges - In-line ISO 6149 SAE Threaded Flanges - Run Tee SAE ORB SAE Threaded Flanges - In-line NPTF SAE Threaded Flanges - In-line BSPT SAE Threaded Flanges - Elbow SAE ORB SAE Threaded Flanges - In-line BSPP SAE Socket Weld Flanges - Elbow Tube Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP SAE Socket Weld Flanges - In-line Pipe Adapters & Fittings - SAE Reservoir Adapters - Socket Weld SAE Flange Clamps W/ Tapped Holes SAE Socket Weld Flanges - Elbow Pipe SAE Threaded Flanges - Branch Tee SAE ORB SAE Flange Clamps W/ Clearance Holes SAE Socket Weld Flanges - In-line Tube Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB Adapters & Fittings - Connector Blocks Adapters & Fittings - SAE Threaded Flanged Heads - NPTF SAE Socket Weld Flanges - Branch Tee Pipe Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded Adapters & Fittings - Connector Plates Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP Adapters & Fittings - Double O-Ring Adapters SAE Socket Weld Flanges - Run Tee Pipe SAE Flanged Flanges - Branch Tee Adapters & Fittings - Seal Plates SAE Flanged Flanges - Elbow SAE Threaded Flanges - In-line SAE ORB SAE Flanged Flanges - Run Tee Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe SAE Threaded Flanges - Run Tee NPTF Adapters & Fittings - SAE Reservoir Adapters - Plain SAE Threaded Flanges - Branch Tee NPTF
Connection Type Flange Connection; Split Flanges Flange Connection; Butt Weld Flanged Heads Flange Connection; Butt Weld In-line Flanges Flange Connection; Butt Weld Elbow Flanges Flange Connection; Tube - Male English Straight Thread; NPTF Threaded Elbow Flanges Flange Connection; Tube - Male English Straight Thread; ISO 6149 Threaded In-line Flanges Flange Connection; Tube - Male English Straight Thread; ORB Threaded Run Tee Flanges Flange Connection; Tube - Male English Straight Thread; NPTF Threaded In-line Flanges Flange Connection; Tube - Male English Straight Thread; BSPT Threaded In-line Flanges Flange Connection; Tube - Male English Straight Thread; ORB Threaded Elbow Flanges Flange Connection; Tube - Male English Straight Thread; BSPP Threaded In-line Flanges Flange Connection; Socket Weld Elbow Tube Flanges Flange Connection; 3/4" Gauge Port Adapters Flange Connection; 1/2" Gauge Port Adapters Flange Connection; Socket Weld In-line Pipe Flanges Flange Connection; Socket Weld for Pipe Reservoir Adapters Flange Connection; Flanged Clamps with Tapped Holes Flange Connection; Socket Weld Elbow Pipe Flanges Flange Connection; Tube - Male English Straight Thread; ORB Threaded Branch Tee Flanges Flange Connection; Flanged Clamps with Clearance Bolt Holes Flange Connection; Socket Weld In-line Tube Flanges Flange Connection; 3/8" Gauge Port Adapters Flange Connection; Tube - Male English Straight Thread; ORB Threaded Flanged Heads Flange Connection; Connector Blocks Flange Connection; Tube - Male English Straight Thread; NPTF Threaded Flanged Heads Flange Connection; Socket Weld Branch Tee Pipe Flanges Flange Connection; NPTF Threaded Reservoir Adapters Flange Connection; Connector Plates Flange Connection; 1/4" Gauge Port Adapters Flange Connection; Double O-Ring Adapters Flange Connection; Socket Weld Run Tee Pipe Flanges Flange Connection; Tube - Male English Straight Thread; Flanged Branch Tee Flanges Flange Connection; Seal Plates Flange Connection; Tube - Male English Straight Thread; Flanged Elbow Flanges Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges Flange Connection; Tube - Male English Straight Thread; Flanged Run Tee Flanges Flange Connection; Socket Weld Flanged Heads Flange Connection; Tube - Male English Straight Thread; NPTF Threaded Run Tee Flanges Flange Connection; Plain Reservoir Adapters Flange Connection; Tube - Male English Straight Thread; NPTF Threaded Branch Tee Flanges
Unlock Full Specs
to access all available technical data