Jergens, Inc. Male Connector Fittings 61007

Description
Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a female fitting or valve. The male connector has a male thread on one end and a barbed end on the other that can be inserted into a tube or hose. The male thread can be connected to a female fitting, valve, or other types of connection. Features, Benefits, & Product Specifications: Easily installed & removed Secure connection
Request a Quote
Description
Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a female fitting or valve. The male connector has a male thread on one end and a barbed end on the other that can be inserted into a tube or hose. The male thread can be connected to a female fitting, valve, or other types of connection. Features, Benefits, & Product Specifications: Easily installed & removed Secure connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Connector Fittings - 61007 - Jergens, Inc.
Cleveland, OH, United States
Male Connector Fittings
61007
Male Connector Fittings 61007
Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a female fitting or valve. The male connector has a male thread on one end and a barbed end on the other that can be inserted into a tube or hose. The male thread can be connected to a female fitting, valve, or other types of connection. Features, Benefits, & Product Specifications: Easily installed & removed Secure connection

Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a female fitting or valve. The male connector has a male thread on one end and a barbed end on the other that can be inserted into a tube or hose. The male thread can be connected to a female fitting, valve, or other types of connection.
Features, Benefits, & Product Specifications:

  • Easily installed & removed
  • Secure connection
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 61007
Product Name Male Connector Fittings
English Size 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details