O'Keefe Controls Co. Tubing 5/32" OD (4mm), Green OTU0425G-20

Description
5/32” OD (4 mm) - Green
Request a Quote
Description
5/32” OD (4 mm) - Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tubing 5/32
Monroe, CT, United States
Tubing 5/32" OD (4mm), Green
OTU0425G-20
Tubing 5/32" OD (4mm), Green OTU0425G-20
5/32” OD (4 mm) - Green

5/32” OD (4 mm) - Green

Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Pneumatic Fittings
Product Number OTU0425G-20
Product Name Tubing 5/32" OD (4mm), Green
Fitting Type Pipe Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 x 1/4
Specs
Fitting Type Pipe Fitting
Material Stainless
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-A-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-A-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
View Details