Innovative Sensor Technology IST USA Division Thermal Mass Flow Sensor MIDAS M1.x

Description
The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel, which provides simple system integration. The MIDAS M1.x is available with three different flow channel geometries and a custom specific sensor and flow channels upon request. Due to the special design of both sensor and flow channel, the output signal of this system features an extreme low temperature dependency (<2% of full scale without external temperature compensation). Further advantages of the MIDAS M1.x include: Detection of flow direction Ultra-fast response time Excellent for low mass flow Low power consumption Suitable for automated pick-and-place PCB assembly Small thermal mass Excellent symmetry - low offset Low temperature dependence also under non-isothermal conditions Excellent long term stability The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.
Request a Quote
Description
The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel, which provides simple system integration. The MIDAS M1.x is available with three different flow channel geometries and a custom specific sensor and flow channels upon request. Due to the special design of both sensor and flow channel, the output signal of this system features an extreme low temperature dependency (<2% of full scale without external temperature compensation). Further advantages of the MIDAS M1.x include: Detection of flow direction Ultra-fast response time Excellent for low mass flow Low power consumption Suitable for automated pick-and-place PCB assembly Small thermal mass Excellent symmetry - low offset Low temperature dependence also under non-isothermal conditions Excellent long term stability The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Thermal Mass Flow Sensor
MIDAS M1.x
Thermal Mass Flow Sensor MIDAS M1.x
The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel, which provides simple system integration. The MIDAS M1.x is available with three different flow channel geometries and a custom specific sensor and flow channels upon request. Due to the special design of both sensor and flow channel, the output signal of this system features an extreme low temperature dependency (<2% of full scale without external temperature compensation). Further advantages of the MIDAS M1.x include: Detection of flow direction Ultra-fast response time Excellent for low mass flow Low power consumption Suitable for automated pick-and-place PCB assembly Small thermal mass Excellent symmetry - low offset Low temperature dependence also under non-isothermal conditions Excellent long term stability The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.

The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel, which provides simple system integration. The MIDAS M1.x is available with three different flow channel geometries and a custom specific sensor and flow channels upon request. Due to the special design of both sensor and flow channel, the output signal of this system features an extreme low temperature dependency (<2% of full scale without external temperature compensation).

Further advantages of the MIDAS M1.x include:

  • Detection of flow direction
  • Ultra-fast response time
  • Excellent for low mass flow
  • Low power consumption
  • Suitable for automated pick-and-place PCB assembly
  • Small thermal mass
  • Excellent symmetry - low offset
  • Low temperature dependence also under non-isothermal conditions
  • Excellent long term stability

The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Flow Meters
Product Number MIDAS M1.x
Product Name Thermal Mass Flow Sensor
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
Mounting Insertion
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Mass Flow Sensor - FS7 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details