TE Connectivity Flow Switch 84250-000

Description
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : .6 Port Fitting : 3/8" BSP Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : .6 Port Fitting : 3/8" BSP Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - 84250-000 - TE Connectivity
Berwyn, PA, United States
Flow Switch
84250-000
Flow Switch 84250-000
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : .6 Port Fitting : 3/8" BSP Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Case Material : Polyphenylene Oxide

Electrical Characteristics


  • Switching Current (Max) (AMP) : 1

Other


  • Flow Switch on Rate : .6
  • Port Fitting : 3/8" BSP

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Flow Meters
Product Number 84250-000
Product Name Flow Switch
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors - 94AC9532 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors - 41AH6314 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.16 inch (4 mm)
Process Media Type Liquid
View Details
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors - 94M7371 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Operating Temperature ? to 176 F (? to 80 C)
View Details