Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam. The InnovaMass 241S is manufactured as a volumetric only version or a multivariable version.
| Sierra Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Insertion Vortex Flow Meters - InnovaMass® 241S |
| Meter Technology | Vortex (Shedding) Meter |
| Features | Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions |
| Approvals | ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001 |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |