TE Connectivity Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors 10217758-00

Description
AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:AD-101 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:AD-101 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors - 94AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors
94AC9532
Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors 94AC9532
AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:AD-101 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Product Range:AD-101 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 94AC9532
Product Name Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Ultrasonic flow meter - SU9000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
3 suppliers