EXAIR Digital Flowmeter™

Description
What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital Flowmeter is calibrated for the specific pipe size to which it is mounted. The Digital Flowmeter is designed for permanent or temporary mounting to the pipe. It requires the user to drill two small holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. If the unit needs to be removed, blocking plates are available. Advantages Easy to install Summing Remote Display and Data Logger available No moving parts Sensitive at low flows No calibration or setup required Includes all components for installation Models from 1/2" to 4" Schedule 40 iron pipe in stock Models are available for sizes 1/2" to 6" in iron or copper pipe Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½′, ¾′, 1′, 1-1/2′, 2′, 2-1/2′, 3′ and 4′. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available.
Request a Quote
Description
What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital Flowmeter is calibrated for the specific pipe size to which it is mounted. The Digital Flowmeter is designed for permanent or temporary mounting to the pipe. It requires the user to drill two small holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. If the unit needs to be removed, blocking plates are available. Advantages Easy to install Summing Remote Display and Data Logger available No moving parts Sensitive at low flows No calibration or setup required Includes all components for installation Models from 1/2" to 4" Schedule 40 iron pipe in stock Models are available for sizes 1/2" to 6" in iron or copper pipe Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½′, ¾′, 1′, 1-1/2′, 2′, 2-1/2′, 3′ and 4′. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Flowmeter™ -  - EXAIR
Cincinnati, OH, United States
Digital Flowmeter™
Digital Flowmeter™
What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital Flowmeter is calibrated for the specific pipe size to which it is mounted. The Digital Flowmeter is designed for permanent or temporary mounting to the pipe. It requires the user to drill two small holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. If the unit needs to be removed, blocking plates are available. Advantages Easy to install Summing Remote Display and Data Logger available No moving parts Sensitive at low flows No calibration or setup required Includes all components for installation Models from 1/2" to 4" Schedule 40 iron pipe in stock Models are available for sizes 1/2" to 6" in iron or copper pipe Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½′, ¾′, 1′, 1-1/2′, 2′, 2-1/2′, 3′ and 4′. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available.

What Is The Digital Flowmeter?

EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage.

Why The Digital Flowmeter?

The Digital Flowmeter has an LED display that directly indicates the SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital Flowmeter is calibrated for the specific pipe size to which it is mounted.

The Digital Flowmeter is designed for permanent or temporary mounting to the pipe. It requires the user to drill two small holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. If the unit needs to be removed, blocking plates are available.

Advantages

  • Easy to install
  • Summing Remote Display and Data Logger available
  • No moving parts
  • Sensitive at low flows
  • No calibration or setup required
  • Includes all components for installation
  • Models from 1/2" to 4" Schedule 40 iron pipe in stock
  • Models are available for sizes 1/2" to 6" in iron or copper pipe

Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, 2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Flow Meters
Product Name Digital Flowmeter™
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
Product Standards RoHS
Pipe Diameter 0.50 to 4.00 inch (12.7 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details