MSA Safety Infrared Gas Monitor IR400

Description
The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash guard installed. All electronics are contained within an explosion-proof housing so that the IR400's detector information can be processed locally. Configurations with analog output, Modbus and HART are also available. Industry-leading speed & response: T90 ≤ 3 seconds even with splash guard installed No routine calibration required reducing maintenance costs Industry standard 4-20 mA output provides remote alarm and fault indication Multiple communication outputs provide complete status and control capability in the control room Heated optics eliminate condensation Dirty optics indication discriminates between true fault and cleaning requirements Fast calibration times reduce amount of cal gas required which lowers maintenance time and costs Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote
Description
The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash guard installed. All electronics are contained within an explosion-proof housing so that the IR400's detector information can be processed locally. Configurations with analog output, Modbus and HART are also available. Industry-leading speed & response: T90 ≤ 3 seconds even with splash guard installed No routine calibration required reducing maintenance costs Industry standard 4-20 mA output provides remote alarm and fault indication Multiple communication outputs provide complete status and control capability in the control room Heated optics eliminate condensation Dirty optics indication discriminates between true fault and cleaning requirements Fast calibration times reduce amount of cal gas required which lowers maintenance time and costs Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Gas Monitor - IR400 - MSA Safety
Cranberry Twp., PA, United States
Infrared Gas Monitor
IR400
Infrared Gas Monitor IR400
The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash guard installed. All electronics are contained within an explosion-proof housing so that the IR400's detector information can be processed locally. Configurations with analog output, Modbus and HART are also available. Industry-leading speed & response: T90 ≤ 3 seconds even with splash guard installed No routine calibration required reducing maintenance costs Industry standard 4-20 mA output provides remote alarm and fault indication Multiple communication outputs provide complete status and control capability in the control room Heated optics eliminate condensation Dirty optics indication discriminates between true fault and cleaning requirements Fast calibration times reduce amount of cal gas required which lowers maintenance time and costs Markets: General Industry, Oil & Gas, Utilities Applications: Confined Space

The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash guard installed. All electronics are contained within an explosion-proof housing so that the IR400's detector information can be processed locally. Configurations with analog output, Modbus and HART are also available.

  • Industry-leading speed & response: T90 ≤ 3 seconds even with splash guard installed
  • No routine calibration required reducing maintenance costs
  • Industry standard 4-20 mA output provides remote alarm and fault indication
  • Multiple communication outputs provide complete status and control capability in the control room
  • Heated optics eliminate condensation
  • Dirty optics indication discriminates between true fault and cleaning requirements
  • Fast calibration times reduce amount of cal gas required which lowers maintenance time and costs

Markets: General Industry, Oil & Gas, Utilities

Applications: Confined Space

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number IR400
Product Name Infrared Gas Monitor
Measurement Type %LEL or %LFL; %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
Electrical Outputs Current
Features Audible or Visual Alarms; Controller
Unlock Full Specs
to access all available technical data

Similar Products

Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details