DOD Technologies Inc. ESH-A Combustible Gas / VOC Remote Sensor

Description
The ESH-A Remote Sensor offers flexible location monitoring of combustible gases or PID TVOCs in non-hazardous, non-explosion rated, commercial and light industrial applications. It communicates with the device it is attached to using a current loop into a 100-ohm load or a voltage signal of 0.40 to 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter. The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a gas that is lighter should be detected on or near the ceiling. A gas that has the same density as air should be detected in the “breathing zone”, where most human breathing takes place, which is 1 to 2 m (4 to 6 ft) from the floor. The ESH-A Remote Sensor comes in a standard water/dust tight, corrosion resistant ABS/polycarbonate enclosure with a hinged, secure door and is designed to protect the sensor and provide easy mounting components. An optional splash guard may be installed to further protect the remote sensor in water spray or washdown applications. The ESH-A Remote Sensor is not a standalone device, it must be used with the SCC, DCC, LPT-A, LPT-P, LPT-M, LPT-B, CGAS-A or CGAS-D (remote sensor's target gas will differ based on device). Call DOD Technologies today to learn more about this monitor!
Request a Quote
Description
The ESH-A Remote Sensor offers flexible location monitoring of combustible gases or PID TVOCs in non-hazardous, non-explosion rated, commercial and light industrial applications. It communicates with the device it is attached to using a current loop into a 100-ohm load or a voltage signal of 0.40 to 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter. The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a gas that is lighter should be detected on or near the ceiling. A gas that has the same density as air should be detected in the “breathing zone”, where most human breathing takes place, which is 1 to 2 m (4 to 6 ft) from the floor. The ESH-A Remote Sensor comes in a standard water/dust tight, corrosion resistant ABS/polycarbonate enclosure with a hinged, secure door and is designed to protect the sensor and provide easy mounting components. An optional splash guard may be installed to further protect the remote sensor in water spray or washdown applications. The ESH-A Remote Sensor is not a standalone device, it must be used with the SCC, DCC, LPT-A, LPT-P, LPT-M, LPT-B, CGAS-A or CGAS-D (remote sensor's target gas will differ based on device). Call DOD Technologies today to learn more about this monitor!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Cary, IL, United States
ESH-A Combustible Gas / VOC Remote Sensor
ESH-A Combustible Gas / VOC Remote Sensor
The ESH-A Remote Sensor offers flexible location monitoring of combustible gases or PID TVOCs in non-hazardous, non-explosion rated, commercial and light industrial applications. It communicates with the device it is attached to using a current loop into a 100-ohm load or a voltage signal of 0.40 to 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter. The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a gas that is lighter should be detected on or near the ceiling. A gas that has the same density as air should be detected in the “breathing zone”, where most human breathing takes place, which is 1 to 2 m (4 to 6 ft) from the floor. The ESH-A Remote Sensor comes in a standard water/dust tight, corrosion resistant ABS/polycarbonate enclosure with a hinged, secure door and is designed to protect the sensor and provide easy mounting components. An optional splash guard may be installed to further protect the remote sensor in water spray or washdown applications. The ESH-A Remote Sensor is not a standalone device, it must be used with the SCC, DCC, LPT-A, LPT-P, LPT-M, LPT-B, CGAS-A or CGAS-D (remote sensor's target gas will differ based on device). Call DOD Technologies today to learn more about this monitor!

The ESH-A Remote Sensor offers flexible location monitoring of combustible gases or PID TVOCs in non-hazardous, non-explosion rated, commercial and light industrial applications. It communicates with the device it is attached to using a current loop into a 100-ohm load or a voltage signal of 0.40 to 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter.

The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a gas that is lighter should be detected on or near the ceiling. A gas that has the same density as air should be detected in the “breathing zone”, where most human breathing takes place, which is 1 to 2 m (4 to 6 ft) from the floor.

The ESH-A Remote Sensor comes in a standard water/dust tight, corrosion resistant ABS/polycarbonate enclosure with a hinged, secure door and is designed to protect the sensor and provide easy mounting components.

An optional splash guard may be installed to further protect the remote sensor in water spray or washdown applications.

The ESH-A Remote Sensor is not a standalone device, it must be used with the SCC, DCC, LPT-A, LPT-P, LPT-M, LPT-B, CGAS-A or CGAS-D (remote sensor's target gas will differ based on device).

Call DOD Technologies today to learn more about this monitor!

Supplier's Site

Technical Specifications

  DOD Technologies Inc.
Product Category Gas Sensors
Product Name ESH-A Combustible Gas / VOC Remote Sensor
Sensor Technology PID; PID
Unlock Full Specs
to access all available technical data

Similar Products

XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
PS-7/PS-8 Replacement Sensors -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Sensor Stocker for PS-7/PS-8 Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details