The FCX-MC05 series is an oxygen sensor module with a zirconia sensor for precise O2 concentration measurements in applications such as process control, medical devices, and food storage. It features a built-in flow cell, analog output options of 0/4…20 mA or 0…10 VDC, and digital communication via RS232/RS485. The module operates with a supply voltage of 9-28 VDC, consumes less than 2 W, and has a warm-up time of 3 minutes. The sensor operates at temperatures from -10 to +250°C, with the module rated for -10 to +50°C. Measurement range is 0…5% O2, with optional ranges of 0…1% or 0…25% O2; accuracy is ±1% full scale, and response time under flow is less than 8 seconds. Lifetime exceeds 30,000 operating hours at O2 concentrations below 5%. Dimensions are 117.5 × 100 × 28 mm, and weight is 200 g. The module is factory calibrated, RoHS/Reach compliant, and made in Switzerland.
Product type Gas sensor moduleMeasuring range 0-5 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and Power
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Gas Sensors |
| Product Number | FCX-MC05-FLOW-CH amperometric oxygen (O2) gas sensor module |
| Product Name | Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules |
| Electrical Outputs | Voltage; Current |