SST Sensing Ltd. CozIR-A Ambient Air

Description
Details Detects CO₂ concentrations up to 100% Optimised for low power consumption, perfect for energy-sensitive applications Utilises durable solid-state LED-based optical sensing technology Built to resist mechanical shock and vibrations Supports easy integration via UART serial communication Features automatic calibration for reliable, long-term performance The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO₂ in “breathable” air up to 10,000ppm, ideally suited for Indoor Air Quality (IAQ) applications in the Food & Beverage, Aerospace and Safety markets. The CozIR®-A Ambient Air CO2 sensor comes either cased or uncased – depending on the customers requirements. It has a variety of configurable options including voltage output, RH% and temperature sensing, making it suitable across a wide range of applications. Additionally the COZIR®-A consumes only 3mW in continuous operation, with two carbon dioxide measurements per second, and typically consume 50 times less power than any standard NDIR sensors. The combination of low power consumption and instantaneous start-up time meets the demand for a sensor that will allow for real time monitoring of CO₂ concentration levels and can be integrated into a battery or self powered wireless system. Optional temperature and humidity sensing are available on request. The CozIR®-A is based on SmartIR 3.0 technology platform, which uses our patented LED technology and years of experience in solid-state NDIR sensors to deliver best-in-class power consumption, speed and performance. We can supply an optional USB to TTL cable which gives users a fast, simple method to attach our sensors to the PC and directly view measurements.
Request a Quote Datasheet
Description
Details Detects CO₂ concentrations up to 100% Optimised for low power consumption, perfect for energy-sensitive applications Utilises durable solid-state LED-based optical sensing technology Built to resist mechanical shock and vibrations Supports easy integration via UART serial communication Features automatic calibration for reliable, long-term performance The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO₂ in “breathable” air up to 10,000ppm, ideally suited for Indoor Air Quality (IAQ) applications in the Food & Beverage, Aerospace and Safety markets. The CozIR®-A Ambient Air CO2 sensor comes either cased or uncased – depending on the customers requirements. It has a variety of configurable options including voltage output, RH% and temperature sensing, making it suitable across a wide range of applications. Additionally the COZIR®-A consumes only 3mW in continuous operation, with two carbon dioxide measurements per second, and typically consume 50 times less power than any standard NDIR sensors. The combination of low power consumption and instantaneous start-up time meets the demand for a sensor that will allow for real time monitoring of CO₂ concentration levels and can be integrated into a battery or self powered wireless system. Optional temperature and humidity sensing are available on request. The CozIR®-A is based on SmartIR 3.0 technology platform, which uses our patented LED technology and years of experience in solid-state NDIR sensors to deliver best-in-class power consumption, speed and performance. We can supply an optional USB to TTL cable which gives users a fast, simple method to attach our sensors to the PC and directly view measurements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CozIR-A Ambient Air -  - SST Sensing Ltd.
Coatbridge, United Kingdom
CozIR-A Ambient Air
CozIR-A Ambient Air
Details Detects CO₂ concentrations up to 100% Optimised for low power consumption, perfect for energy-sensitive applications Utilises durable solid-state LED-based optical sensing technology Built to resist mechanical shock and vibrations Supports easy integration via UART serial communication Features automatic calibration for reliable, long-term performance The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO₂ in “breathable” air up to 10,000ppm, ideally suited for Indoor Air Quality (IAQ) applications in the Food & Beverage, Aerospace and Safety markets. The CozIR®-A Ambient Air CO2 sensor comes either cased or uncased – depending on the customers requirements. It has a variety of configurable options including voltage output, RH% and temperature sensing, making it suitable across a wide range of applications. Additionally the COZIR®-A consumes only 3mW in continuous operation, with two carbon dioxide measurements per second, and typically consume 50 times less power than any standard NDIR sensors. The combination of low power consumption and instantaneous start-up time meets the demand for a sensor that will allow for real time monitoring of CO₂ concentration levels and can be integrated into a battery or self powered wireless system. Optional temperature and humidity sensing are available on request. The CozIR®-A is based on SmartIR 3.0 technology platform, which uses our patented LED technology and years of experience in solid-state NDIR sensors to deliver best-in-class power consumption, speed and performance. We can supply an optional USB to TTL cable which gives users a fast, simple method to attach our sensors to the PC and directly view measurements.

Details

  • Detects CO₂ concentrations up to 100%
  • Optimised for low power consumption, perfect for energy-sensitive applications
  • Utilises durable solid-state LED-based optical sensing technology
  • Built to resist mechanical shock and vibrations
  • Supports easy integration via UART serial communication
  • Features automatic calibration for reliable, long-term performance

The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO₂ in “breathable” air up to 10,000ppm, ideally suited for Indoor Air Quality (IAQ) applications in the Food & Beverage, Aerospace and Safety markets.
The CozIR®-A Ambient Air CO2 sensor comes either cased or uncased – depending on the customers requirements. It has a variety of configurable options including voltage output, RH% and temperature sensing, making it suitable across a wide range of applications.
Additionally the COZIR®-A consumes only 3mW in continuous operation, with two carbon dioxide measurements per second, and typically consume 50 times less power than any standard NDIR sensors.
The combination of low power consumption and instantaneous start-up time meets the demand for a sensor that will allow for real time monitoring of CO₂ concentration levels and can be integrated into a battery or self powered wireless system. Optional temperature and humidity sensing are available on request.
The CozIR®-A is based on SmartIR 3.0 technology platform, which uses our patented LED technology and years of experience in solid-state NDIR sensors to deliver best-in-class power consumption, speed and performance.
We can supply an optional USB to TTL cable which gives users a fast, simple method to attach our sensors to the PC and directly view measurements.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name CozIR-A Ambient Air
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Zirconia -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types (0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics)); O2; (0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics))
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-1038-ND - DigiKey
Specs
Gas Types O2
Electrical Outputs Current
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
LuminOx -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details