ABB Measurement & Analytics Advance Optima Series Continuous Gas Analyzer EL3060

Description
The specialists for hazardous locations The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure and can be separately installed from the control unit. Their robust and flameproof design meets the requirements for use in hazardous areas, Zone 1, Category 2G in accordance with European ATEX legislation or IECEx standards. Their display with touch screen renders safe operation without opening the housing. Well-proven measurement technology The analyzers for the EL3060 have been taken from the modular product line Advance Optima where they have been successfully used in process analytics for many years. Infrared photometer Uras26 Paramagnetic oxygen analyzers Magnos206, Magnos28 Thermal conductivity analyzers Caldos27, Caldos25 Easy to Combine An oxygen as well as the thermal conductivity analyzer can be combined with the Infrared Photometer. This means that complex measuring tasks like internal cross sensivity corrections with up to 5 measuring components in one device can be fulfilled. Advantages EL3060 Well-proven measurement technology Compactly built, easy to combine Intuitiv menu, safe touch screen operation Easy to install Proved standard interfaces, Modbus, PROFIBUS
Request a Quote
Description
The specialists for hazardous locations The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure and can be separately installed from the control unit. Their robust and flameproof design meets the requirements for use in hazardous areas, Zone 1, Category 2G in accordance with European ATEX legislation or IECEx standards. Their display with touch screen renders safe operation without opening the housing. Well-proven measurement technology The analyzers for the EL3060 have been taken from the modular product line Advance Optima where they have been successfully used in process analytics for many years. Infrared photometer Uras26 Paramagnetic oxygen analyzers Magnos206, Magnos28 Thermal conductivity analyzers Caldos27, Caldos25 Easy to Combine An oxygen as well as the thermal conductivity analyzer can be combined with the Infrared Photometer. This means that complex measuring tasks like internal cross sensivity corrections with up to 5 measuring components in one device can be fulfilled. Advantages EL3060 Well-proven measurement technology Compactly built, easy to combine Intuitiv menu, safe touch screen operation Easy to install Proved standard interfaces, Modbus, PROFIBUS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Advance Optima Series Continuous Gas Analyzer EL3060 from ABB Measurement & Analytics is designed for use in hazardous areas, specifically in Zone 1 and Zone 2 environments. It features a flameproof control unit that can accommodate one of several analyzers, including the Uras26 infrared photometer, Magnos28 oxygen analyzer, and Caldos25 or Caldos27 thermal conductivity analyzers. The EL3060 supports the measurement of both flammable and non-flammable gases and is compliant with ATEX and IECEx standards.

The analyzer's compact design allows for easy installation without the need for purging the flameproof enclosures. It offers a user-friendly interface with touch-sensitive keypads accessible through a glass sight window, enabling safe operation without opening the enclosure. Communication options include Ethernet, Modbus, and PROFIBUS interfaces, along with configurable analog outputs and digital inputs and outputs.

The EL3060 is suitable for measuring gases under atmospheric conditions, with an optional version available for overpressure applications. Its robust construction and proven measurement technology make it a reliable choice for process analytics in challenging environments.

Datasheet Summary
Powered by GS/AI

The Advance Optima Series Continuous Gas Analyzer EL3060 from ABB Measurement & Analytics is designed for use in hazardous areas, specifically in Zone 1 and Zone 2 environments. It features a flameproof control unit that can accommodate one of several analyzers, including the Uras26 infrared photometer, Magnos28 oxygen analyzer, and Caldos25 or Caldos27 thermal conductivity analyzers. The EL3060 supports the measurement of both flammable and non-flammable gases and is compliant with ATEX and IECEx standards.

The analyzer's compact design allows for easy installation without the need for purging the flameproof enclosures. It offers a user-friendly interface with touch-sensitive keypads accessible through a glass sight window, enabling safe operation without opening the enclosure. Communication options include Ethernet, Modbus, and PROFIBUS interfaces, along with configurable analog outputs and digital inputs and outputs.

The EL3060 is suitable for measuring gases under atmospheric conditions, with an optional version available for overpressure applications. Its robust construction and proven measurement technology make it a reliable choice for process analytics in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Zurich, Switzerland
Advance Optima Series Continuous Gas Analyzer
EL3060
Advance Optima Series Continuous Gas Analyzer EL3060
The specialists for hazardous locations The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure and can be separately installed from the control unit. Their robust and flameproof design meets the requirements for use in hazardous areas, Zone 1, Category 2G in accordance with European ATEX legislation or IECEx standards. Their display with touch screen renders safe operation without opening the housing. Well-proven measurement technology The analyzers for the EL3060 have been taken from the modular product line Advance Optima where they have been successfully used in process analytics for many years. Infrared photometer Uras26 Paramagnetic oxygen analyzers Magnos206, Magnos28 Thermal conductivity analyzers Caldos27, Caldos25 Easy to Combine An oxygen as well as the thermal conductivity analyzer can be combined with the Infrared Photometer. This means that complex measuring tasks like internal cross sensivity corrections with up to 5 measuring components in one device can be fulfilled. Advantages EL3060 Well-proven measurement technology Compactly built, easy to combine Intuitiv menu, safe touch screen operation Easy to install Proved standard interfaces, Modbus, PROFIBUS

The specialists for hazardous locations

The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure and can be separately installed from the control unit. Their robust and flameproof design meets the requirements for use in hazardous areas, Zone 1, Category 2G in accordance with European ATEX legislation or IECEx standards. Their display with touch screen renders safe operation without opening the housing.


Well-proven measurement technology

The analyzers for the EL3060 have been taken from the modular product line Advance Optima where they have been successfully used in process analytics for many years.

  • Infrared photometer Uras26
  • Paramagnetic oxygen analyzers Magnos206, Magnos28
  • Thermal conductivity analyzers Caldos27, Caldos25

Easy to Combine
An oxygen as well as the thermal conductivity analyzer can be combined with the Infrared Photometer. This means that complex measuring tasks like internal cross sensivity corrections with up to 5 measuring components in one device can be fulfilled.
Advantages EL3060

  • Well-proven measurement technology
  • Compactly built, easy to combine
  • Intuitiv menu, safe touch screen operation
  • Easy to install
  • Proved standard interfaces, Modbus, PROFIBUS
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number EL3060
Product Name Advance Optima Series Continuous Gas Analyzer
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
Features Interchangeable Probes
Instrument Type Monitor; Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

High temperature combustion gas oxygen analyzer - Endura AZ25 - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Combustible; O2
View Details
Hydrogen Chloride Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types HCl; Water Vapor
View Details
Water-Vapor Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Water Vapor; (60,000 ppm H2O in air); (Measurments δ17O, δ18O and δ2H in ambient water vapor)
Instrument Type Analyzer
View Details
Hydrogen Sulfide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types H2S
View Details