BinMaster, Inc. Level Control Diaphragm Switch for Hazardous Locations BM65

Description
The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high, intermediate, and low levels. The BM65 offers both internal and external mounting options and the choice of a standard neoprene diaphragm, a heavy-duty neoprene diaphragm, or a heavy-duty silicon diaphragm to make it adaptable to a variety of materials.
Request a Quote Datasheet
Description
The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high, intermediate, and low levels. The BM65 offers both internal and external mounting options and the choice of a standard neoprene diaphragm, a heavy-duty neoprene diaphragm, or a heavy-duty silicon diaphragm to make it adaptable to a variety of materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Lincoln, NE, United States
Level Control Diaphragm Switch for Hazardous Locations
BM65
Level Control Diaphragm Switch for Hazardous Locations BM65
The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high, intermediate, and low levels. The BM65 offers both internal and external mounting options and the choice of a standard neoprene diaphragm, a heavy-duty neoprene diaphragm, or a heavy-duty silicon diaphragm to make it adaptable to a variety of materials.

The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high, intermediate, and low levels. The BM65 offers both internal and external mounting options and the choice of a standard neoprene diaphragm, a heavy-duty neoprene diaphragm, or a heavy-duty silicon diaphragm to make it adaptable to a variety of materials.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number BM65
Product Name Level Control Diaphragm Switch for Hazardous Locations
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details